Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3.9K OHM 1% 100PPM CHP2512K3901FB

Description
Thick Film Resistors - SMD 3.9Kohm 1% 100PPM
Request a Quote
Description
Thick Film Resistors - SMD 3.9Kohm 1% 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3.9K OHM 1% 100PPM - CHP2512K3901FB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3.9K OHM 1% 100PPM
CHP2512K3901FB
Thick Film Resistors - SMD 3.9K OHM 1% 100PPM CHP2512K3901FB
Thick Film Resistors - SMD 3.9Kohm 1% 100PPM

Thick Film Resistors - SMD 3.9Kohm 1% 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CHP2512K3901FB
Product Name Thick Film Resistors - SMD 3.9K OHM 1% 100PPM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers