Vishay Precision Group Chip Resistor - Surface Mount CHP2512K16R7FNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CHP2512K16R7FNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CHP2512K16R7FNTTR-ND
Chip Resistor - Surface Mount 716-CHP2512K16R7FNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
SMD Resistor - 52-CHP2512K16R7FNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES SMD THICK FILM 2512 Product overview: CHP2512K16R7FNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512K16R7FNT can be used for catalog matching and distributor lookup.

RES SMD THICK FILM 2512 Product overview: CHP2512K16R7FNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512K16R7FNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CHP2512K16R7FNT
866406-CHP2512K16R7FNT
Chip Resistor - Surface Mount - CHP2512K16R7FNT 866406-CHP2512K16R7FNT
Manufacturer: Vishay Win Source Part Number: 866406-CHP2512K16R7F NT Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 866406-CHP2512K16R7FNT
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now
Chp 2512 100Ppm 16U7 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay - 41P7615 - Newark, An Avnet Company
Chicago, IL, United States
Chp 2512 100Ppm 16U7 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
41P7615
Chp 2512 100Ppm 16U7 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay 41P7615
CHP 2512 100PPM 16U7 1% N TR e2 / Waffle Pack or Tape & Reel

CHP 2512 100PPM 16U7 1% N TR e2 / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-CHP2512K16R7FNTTR-ND 52-CHP2512K16R7FNT 866406-CHP2512K16R7FNT 41P7615
Product Name Chip Resistor - Surface Mount SMD Resistor Chip Resistor - Surface Mount - CHP2512K16R7FNT Chp 2512 100Ppm 16U7 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers