Vishay Precision Group SMD Resistor CHP2512K1000FNT

Description
RES SMD THICK FILM 2512 Product overview: CHP2512K1000FNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512K1000FNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD THICK FILM 2512 Product overview: CHP2512K1000FNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512K1000FNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-CHP2512K1000FNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES SMD THICK FILM 2512 Product overview: CHP2512K1000FNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512K1000FNT can be used for catalog matching and distributor lookup.

RES SMD THICK FILM 2512 Product overview: CHP2512K1000FNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2512K1000FNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 716-CHP2512K1000FNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CHP2512K1000FNTTR-ND
Chip Resistor - Surface Mount 716-CHP2512K1000FNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1051992-CHP2512K1000FNT
Resistors - Chip Resistor - Surface Mount 1051992-CHP2512K1000FNT
Win Source Part Number: 1051992-CHP2512K1000 FNT Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 100 Alternative Parts (Cross-Reference): CRCW1206100RFKEAC; D55342K07B100DRWB; M55342K12B100DRS2; ERJ-6ENF90R9V; ERJ-XGNF1000Y; RC0100FR-07100RL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-CHP2512K1000FNTT R

Win Source Part Number: 1051992-CHP2512K1000FNT
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
Alternative Parts (Cross-Reference): CRCW1206100RFKEAC; D55342K07B100DRWB; M55342K12B100DRS2; ERJ-6ENF90R9V; ERJ-XGNF1000Y; RC0100FR-07100RL;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-CHP2512K1000FNTTR

Buy Now
Chp 2512 100Ppm 100U 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay - 41P7550 - Newark, An Avnet Company
Chicago, IL, United States
Chp 2512 100Ppm 100U 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
41P7550
Chp 2512 100Ppm 100U 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay 41P7550
CHP 2512 100PPM 100U 1% N TR e2 / Waffle Pack or Tape & Reel

CHP 2512 100PPM 100U 1% N TR e2 / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CHP2512K1000FNT 716-CHP2512K1000FNTTR-ND 1051992-CHP2512K1000FNT 41P7550
Product Name SMD Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chp 2512 100Ppm 100U 1% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
Technology / Construction Thick Film
Resistance Range 100 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers