Win Source Part Number: 1026858-CHP2010L5102
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
Alternative Parts (Cross-Reference): ERJ-12ZYJ513U; CRCW201051K0JNEF; MCR50JZHJ513; ERJ-12ZYJ473U; CRCW201047K0JNEF; ERJ-12ZYJ563U;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-CHP2010L5102GBTT
RoHS Status: RoHS non-compliant
RES SMD THICK FILM 2010 Product overview: CHP2010L5102GBT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CHP2010L5102GBT can be used for catalog matching and distributor lookup.
Chip Resistor
CHP 2010 200PPM 51K 2% B TR / Waffle Pack or Tape & Reel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1026858-CHP2010L5102GBT | 52-CHP2010L5102GBT | 716-CHP2010L5102GBTTR-ND | 41P7485 |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD Resistor | Chip Resistor - Surface Mount | Chp 2010 200Ppm 51K 2% B Tr / Waffle Pack Or Tape & Reel Vishay |
| Technology / Construction | Thick Film | |||
| Resistance Range | 51000 ohms | |||
| Tolerance | 2 +/- % | |||
| Temperature Coefficient | 200 ±ppm/°C | |||
| Operating DC Voltage | 200 volts |