Vishay Precision Group Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R CHP0805K8R25FGT

Description
Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R - CHP0805K8R25FGT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R
CHP0805K8R25FGT
Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R CHP0805K8R25FGT
Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R

Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 716-CHP0805K8R25FGTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CHP0805K8R25FGTTR-ND
Chip Resistor - Surface Mount 716-CHP0805K8R25FGTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chp 0805 100Ppm 8U25 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay - 41P5942 - Newark, An Avnet Company
Chicago, IL, United States
Chp 0805 100Ppm 8U25 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay
41P5942
Chp 0805 100Ppm 8U25 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay 41P5942
CHP 0805 100PPM 8U25 1% G TR e4 / Waffle Pack or Tape & Reel

CHP 0805 100PPM 8U25 1% G TR e4 / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CHP0805K8R25FGT 716-CHP0805K8R25FGTTR-ND 41P5942
Product Name Res Thick Film 0805 8.25 Ohm 1% 1/5W ¦100ppm/¦C SMD T/R Chip Resistor - Surface Mount Chp 0805 100Ppm 8U25 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details