Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CHP0805K1003FGT

Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHP0805K1003FGTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP0805K1003FGTTR-ND
Chip Resistor - Surface Mount CHP0805K1003FGTTR-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chp 0805 100Ppm 100K 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay - 41P5562 - Newark, An Avnet Company
Chicago, IL, United States
Chp 0805 100Ppm 100K 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay
41P5562
Chp 0805 100Ppm 100K 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay 41P5562
CHP 0805 100PPM 100K 1% G TR e4 / Waffle Pack or Tape & Reel

CHP 0805 100PPM 100K 1% G TR e4 / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CHP0805K1003FGTTR-ND 41P5562
Product Name Chip Resistor - Surface Mount Chp 0805 100Ppm 100K 1% G Tr E4 / Waffle Pack Or Tape & Reel Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers