Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1K OHM 1% CHP0502K1001FB

Description
Vishay/DaleThick Film Resistors - SMD 1Kohm 1%
Request a Quote
Description
Vishay/DaleThick Film Resistors - SMD 1Kohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1K OHM 1% - CHP0502K1001FB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1K OHM 1%
CHP0502K1001FB
Vishay/DaleThick Film Resistors - SMD 1K OHM 1% CHP0502K1001FB
Vishay/DaleThick Film Resistors - SMD 1Kohm 1%

Vishay/DaleThick Film Resistors - SMD 1Kohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CHP0502K1001FB
Product Name Vishay/DaleThick Film Resistors - SMD 1K OHM 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers