CHEP 0402 100U 2% G TR
CHEP 0402 100U 2% G TR
CHEP 0402 100U 2% G TR
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-CHEP0402-100RGGTDDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use; High Frequency |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 2 +/- % |