HIGH FREQUENCY/RF RESISTOR - 300
HIGH FREQUENCY/RF RESISTOR - 300
HIGH FREQUENCY/RF RESISTOR - 300
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-CHA0402-50RGNTDDKR-ND | 653045 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 |
| Tolerance | 2 +/- % |