Fixed Resistor, Thin Film, 0.125W, 250ohm, 50V, 5% +/-Tol, -100,100ppm/Cel, 0603, Product overview: CH0603-250RJNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 250ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 250ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0603-250RJNT can be used for catalog matching and distributor lookup.
250 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
RES CH 0603 THIN FILM
RES CH 0603 THIN FILM
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CH0603-250RJNT | 716-CH0603-250RJNTTR-ND |
| Product Name | 0.125W 250ohm 50V Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 250 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 50 volts | |
| Operating AC Voltage | 50 volts | |
| Standards and Certifications | RoHS |