Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH0603-100RJNT

Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CH0603-100RJNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0603-100RJNTTR-ND
Chip Resistor - Surface Mount 716-CH0603-100RJNTTR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0603-100RJNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0603-100RJNTDKR-ND
Chip Resistor - Surface Mount 716-CH0603-100RJNTDKR-ND
RES CH 0603 THIN FILM

RES CH 0603 THIN FILM

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0603-100RJNTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0603-100RJNTCT-ND
Chip Resistor - Surface Mount 716-CH0603-100RJNTCT-ND
RES CH 0603 THIN FILM

RES CH 0603 THIN FILM

Buy Now Datasheet
SMD 100 Ohm 125 mW Resistor - 52-CH0603-100RJNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 125 mW Resistor
52-CH0603-100RJNT
SMD 100 Ohm 125 mW Resistor 52-CH0603-100RJNT
SMD Chip Resistor, 100 Ohm, ± 5%, 125 mW, 0603 [1608 Metric], Thin Film, High Frequency Product overview: CH0603-100RJNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0603-100RJNT can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 100 Ohm, ± 5%, 125 mW, 0603 [1608 Metric], Thin Film, High Frequency Product overview: CH0603-100RJNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0603-100RJNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 716-CH0603-100RJNTTR-ND 52-CH0603-100RJNT
Product Name Chip Resistor - Surface Mount SMD 100 Ohm 125 mW Resistor
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details