Vishay Precision Group Resistor, 50 Ohm, 50Mw, 0.02, 50Ghz, 402; Resistance Vishay CH0402-50RGF

Description
RESISTOR, 50 OHM, 50mW, 0.02, 50GHZ, 402; Resistance:50ohm; Product Range:CH Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz RoHS Compliant: Yes
Description
RESISTOR, 50 OHM, 50mW, 0.02, 50GHZ, 402; Resistance:50ohm; Product Range:CH Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 50 Ohm, 50Mw, 0.02, 50Ghz, 402; Resistance Vishay - 15R0740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50 Ohm, 50Mw, 0.02, 50Ghz, 402; Resistance Vishay
15R0740
Resistor, 50 Ohm, 50Mw, 0.02, 50Ghz, 402; Resistance Vishay 15R0740
RESISTOR, 50 OHM, 50mW, 0.02, 50GHZ, 402; Resistance:50ohm; Product Range:CH Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz RoHS Compliant: Yes

RESISTOR, 50 OHM, 50mW, 0.02, 50GHZ, 402; Resistance:50ohm; Product Range:CH Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R0740
Product Name Resistor, 50 Ohm, 50Mw, 0.02, 50Ghz, 402; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 50 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers