Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH0402-500RJFT

Description
500 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
500 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CH0402-500RJFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-500RJFTTR-ND
Chip Resistor - Surface Mount 716-CH0402-500RJFTTR-ND
500 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

500 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Ch 0402 500U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay - 41P8121 - Newark, An Avnet Company
Chicago, IL, United States
Ch 0402 500U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay
41P8121
Ch 0402 500U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay 41P8121
CH 0402 500U 5% F TR e2 / WAFFLE PACK / PLASTIC TAPE

CH 0402 500U 5% F TR e2 / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-CH0402-500RJFTTR-ND 41P8121
Product Name Chip Resistor - Surface Mount Ch 0402 500U 5% F Tr E2 / Waffle Pack / Plastic Tape Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details