Vishay Precision Group Resistor, 0402, 5%, 25R; Resistance Vishay CH0402-25RJFT

Description
RESISTOR, 0402, 5%, 25R; Resistance:25ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0402, 5%, 25R; Resistance:25ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0402, 5%, 25R; Resistance Vishay - 69R9188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0402, 5%, 25R; Resistance Vishay
69R9188
Resistor, 0402, 5%, 25R; Resistance Vishay 69R9188
RESISTOR, 0402, 5%, 25R; Resistance:25ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

RESISTOR, 0402, 5%, 25R; Resistance:25ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69R9188
Product Name Resistor, 0402, 5%, 25R; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 0402
Resistance Range 25 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details