Vishay Precision Group Resistors, 0402, 250R; Resistance Vishay CH0402-250RGFW

Description
RESISTORS, 0402, 250R; Resistance:250ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes
Datasheet
Description
RESISTORS, 0402, 250R; Resistance:250ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors, 0402, 250R; Resistance Vishay - 15R0738 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, 0402, 250R; Resistance Vishay
15R0738
Resistors, 0402, 250R; Resistance Vishay 15R0738
RESISTORS, 0402, 250R; Resistance:250ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

RESISTORS, 0402, 250R; Resistance:250ohm; Product Range:CH Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:50mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHz; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R0738
Product Name Resistors, 0402, 250R; Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 0402
Resistance Range 250 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details