Vishay Precision Group SMD 250 Ohm 20W Resistor CH0402-250RGFPT

Description
Res Thin Film 0402 250 Ohm 2% 1/20W 100ppm/C Molded SMD Paper T/R Product overview: CH0402-250RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-250RGFPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 250 Ohm 2% 1/20W 100ppm/C Molded SMD Paper T/R Product overview: CH0402-250RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-250RGFPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250 Ohm 20W Resistor - 52-CH0402-250RGFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250 Ohm 20W Resistor
52-CH0402-250RGFPT
SMD 250 Ohm 20W Resistor 52-CH0402-250RGFPT
Res Thin Film 0402 250 Ohm 2% 1/20W 100ppm/C Molded SMD Paper T/R Product overview: CH0402-250RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-250RGFPT can be used for catalog matching and distributor lookup.

Res Thin Film 0402 250 Ohm 2% 1/20W 100ppm/C Molded SMD Paper T/R Product overview: CH0402-250RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-250RGFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 716-CH0402-250RGFPTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-250RGFPTTR-ND
Chip Resistor - Surface Mount 716-CH0402-250RGFPTTR-ND
250 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

250 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0402-250RGFPTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-250RGFPTDKR-ND
Chip Resistor - Surface Mount 716-CH0402-250RGFPTDKR-ND
250 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

250 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0402-250RGFPTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-250RGFPTCT-ND
Chip Resistor - Surface Mount 716-CH0402-250RGFPTCT-ND
250 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

250 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CH0402-250RGFPT 716-CH0402-250RGFPTTR-ND
Product Name SMD 250 Ohm 20W Resistor Chip Resistor - Surface Mount
Resistance Range 250 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 37 volts
Operating AC Voltage 37 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details