Vishay Precision Group SMD 150 Ohm Resistor CH0402-150RGFPT

Description
SMD Resistor, Metal Thin Film 150 Ohm, ± 2 %, 0402, CH0402-150RGFPT, Vishay Product overview: CH0402-150RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-150RGFPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor, Metal Thin Film 150 Ohm, ± 2 %, 0402, CH0402-150RGFPT, Vishay Product overview: CH0402-150RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-150RGFPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150 Ohm Resistor - 52-CH0402-150RGFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm Resistor
52-CH0402-150RGFPT
SMD 150 Ohm Resistor 52-CH0402-150RGFPT
SMD Resistor, Metal Thin Film 150 Ohm, ± 2 %, 0402, CH0402-150RGFPT, Vishay Product overview: CH0402-150RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-150RGFPT can be used for catalog matching and distributor lookup.

SMD Resistor, Metal Thin Film 150 Ohm, ± 2 %, 0402, CH0402-150RGFPT, Vishay Product overview: CH0402-150RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-150RGFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 716-CH0402-150RGFPTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-150RGFPTTR-ND
Chip Resistor - Surface Mount 716-CH0402-150RGFPTTR-ND
150 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

150 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0402-150RGFPTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-150RGFPTDKR-ND
Chip Resistor - Surface Mount 716-CH0402-150RGFPTDKR-ND
150 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

150 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0402-150RGFPTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-150RGFPTCT-ND
Chip Resistor - Surface Mount 716-CH0402-150RGFPTCT-ND
150 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

150 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CH0402-150RGFPT 716-CH0402-150RGFPTTR-ND
Product Name SMD 150 Ohm Resistor Chip Resistor - Surface Mount
Resistance Range 150 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 37 volts
Operating AC Voltage 37 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details