Vishay Precision Group Surface Mount Resistors CH0402-100RGFPT

Description
Vishay CH0402-100RGFPT
Request a Quote Datasheet
Description
Vishay CH0402-100RGFPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6842541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6842541
Surface Mount Resistors 6842541
Vishay CH0402-100RGFPT

Vishay CH0402-100RGFPT

Supplier's Site
Surface Mount Resistors - 6842541P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6842541P
Surface Mount Resistors 6842541P
Vishay CH0402-100RGFPT

Vishay CH0402-100RGFPT

Supplier's Site
Surface Mount Resistors - 1680094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680094
Surface Mount Resistors 1680094
Vishay CH0402-100RGFPT

Vishay CH0402-100RGFPT

Supplier's Site
Chip Resistor - Surface Mount - 716-CH0402-100RGFPTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-100RGFPTTR-ND
Chip Resistor - Surface Mount 716-CH0402-100RGFPTTR-ND
100 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0402-100RGFPTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-100RGFPTCT-ND
Chip Resistor - Surface Mount 716-CH0402-100RGFPTCT-ND
100 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-CH0402-100RGFPTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH0402-100RGFPTDKR-ND
Chip Resistor - Surface Mount 716-CH0402-100RGFPTDKR-ND
100 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
SMD 100 Ohm Resistor - 52-CH0402-100RGFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm Resistor
52-CH0402-100RGFPT
SMD 100 Ohm Resistor 52-CH0402-100RGFPT
SMD Resistor, Metal Thin Film 100 Ohm, ± 2 %, 0402, CH0402-100RGFPT, Vishay Product overview: CH0402-100RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-100RGFPT can be used for catalog matching and distributor lookup.

SMD Resistor, Metal Thin Film 100 Ohm, ± 2 %, 0402, CH0402-100RGFPT, Vishay Product overview: CH0402-100RGFPT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH0402-100RGFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 6842541 6842541P 716-CH0402-100RGFPTTR-ND 52-CH0402-100RGFPT
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 100 Ohm Resistor
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Power Rating 0.0500 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details