Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH02016-50RGFTF

Description
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 0202 (0505 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 0202 (0505 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CH02016-50RGFTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH02016-50RGFTFTR-ND
Chip Resistor - Surface Mount 716-CH02016-50RGFTFTR-ND
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 0202 (0505 Metric) RF, High Frequency Thin Film

50 Ohms ±2% 0.03W, 1/32W Chip Resistor 0202 (0505 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CH02016-50RGFTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CH02016-50RGFTF
Chip Resistor - Surface Mount CH02016-50RGFTF
CH 02016 50U 2% F TR5000

CH 02016 50U 2% F TR5000

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 716-CH02016-50RGFTFTR-ND CH02016-50RGFTF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0202
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details