Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH02016-50RGFTA

Description
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-1220-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1220-6-ND
Chip Resistor - Surface Mount 716-1220-6-ND
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-1220-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1220-2-ND
Chip Resistor - Surface Mount 716-1220-2-ND
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-1220-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1220-1-ND
Chip Resistor - Surface Mount 716-1220-1-ND
50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

50 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Res, 50R, 70Ghz, 0.03W, 2%, Smd Rohs Compliant Vishay - 38AK6340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 70Ghz, 0.03W, 2%, Smd Rohs Compliant Vishay
38AK6340
Res, 50R, 70Ghz, 0.03W, 2%, Smd Rohs Compliant Vishay 38AK6340
RES, 50R, 70GHZ, 0.03W, 2%, SMD ROHS COMPLIANT: YES

RES, 50R, 70GHZ, 0.03W, 2%, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-1220-6-ND 38AK6340
Product Name Chip Resistor - Surface Mount Res, 50R, 70Ghz, 0.03W, 2%, Smd Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 02016
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers