Vishay Precision Group Surface Mount Resistors CH02016-50RGFT

Description
Vishay CH02016-50RGFT
Request a Quote
Description
Vishay CH02016-50RGFT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1363739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1363739
Surface Mount Resistors 1363739
Vishay CH02016-50RGFT

Vishay CH02016-50RGFT

Supplier's Site
Resistor, 50 Ohm, 30Mw, 0.02, 50Ghz, 2016; Resistance Vishay - 15R0731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50 Ohm, 30Mw, 0.02, 50Ghz, 2016; Resistance Vishay
15R0731
Resistor, 50 Ohm, 30Mw, 0.02, 50Ghz, 2016; Resistance Vishay 15R0731
RESISTOR, 50 OHM, 30mW, 0.02, 50GHZ, 2016; Resistance:50ohm; Product Range:CH Series; Resistor Case / Package:02016 [4840 Metric]; Power Rating:30mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHzRoHS Compliant: Yes

RESISTOR, 50 OHM, 30mW, 0.02, 50GHZ, 2016; Resistance:50ohm; Product Range:CH Series; Resistor Case / Package:02016 [4840 Metric]; Power Rating:30mW; Resistance Tolerance:± 2%; Temperature Coefficient:± 100ppm/°C; Frequency Max:50GHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1363739 15R0731
Product Name Surface Mount Resistors Resistor, 50 Ohm, 30Mw, 0.02, 50Ghz, 2016; Resistance Vishay
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 02016 [4840 Metric]
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details