Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH02016-15RJFTA

Description
15 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
15 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CH02016-15RJFTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH02016-15RJFTATR-ND
Chip Resistor - Surface Mount 716-CH02016-15RJFTATR-ND
15 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

15 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-CH02016-15RJFTATR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 02016
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details