Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CH02016-150RJFT

Description
150 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CH02016-150RJFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CH02016-150RJFTTR-ND
Chip Resistor - Surface Mount 716-CH02016-150RJFTTR-ND
150 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

150 Ohms ±5% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-CH02016-150RJFTTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 02016
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details