100 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
100 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
100 Ohms ±2% 0.03W, 1/32W Chip Resistor 02016 (0504 Metric) RF, High Frequency Thin Film
100 Ohm 02016 Thin Film Chip Resistor, 0.03W, 2% Tol Product overview: CH02016-100RGFTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.03W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.03W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CH02016-100RGFTA can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay
Category: Resistors
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 155°C
Features: RF, High Frequency
Tolerance: ±2%
CH 02016 100U 2% F TR100 E2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 716-1222-6-ND | 52-CH02016-100RGFTA | CH02016-100RGFTA | |
| Product Name | Chip Resistor - Surface Mount | 100 Ohm 0.03W Resistor | Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use; High Frequency | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 0201; 02016 | |||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |