Vishay Intertechnology, Inc. Ceramic Capacitors CDR35BX154BKUSAJ

Description
0.15µF ±10% 100V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 100V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR35BX154BKUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR35BX154BKUSAJ-ND
Ceramic Capacitors CDR35BX154BKUSAJ-ND
0.15µF ±10% 100V Ceramic Capacitor BX 1825 (4564 Metric)

0.15µF ±10% 100V Ceramic Capacitor BX 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR35BX154BKUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR35BX154BKUSAJ
Ceramic Capacitors CDR35BX154BKUSAJ
CAP CER 0.15UF 100V BX 1825

CAP CER 0.15UF 100V BX 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR35BX154BKUSAJ-ND CDR35BX154BKUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details