Vishay Intertechnology, Inc. Ceramic Capacitors CDR35BP223AKUSAJ

Description
0.022µF ±10% 50V Ceramic Capacitor BP 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor BP 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR35BP223AKUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR35BP223AKUSAJ-ND
Ceramic Capacitors CDR35BP223AKUSAJ-ND
0.022µF ±10% 50V Ceramic Capacitor BP 1825 (4564 Metric)

0.022µF ±10% 50V Ceramic Capacitor BP 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR35BP223AKUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR35BP223AKUSAJ
Ceramic Capacitors CDR35BP223AKUSAJ
CAP CER 0.022UF 50V BP 1825

CAP CER 0.022UF 50V BP 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR35BP223AKUSAJ-ND CDR35BP223AKUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details