Vishay Intertechnology, Inc. Ceramic Capacitors CDR34BX473BKURAJ

Description
CAP CER 0.047UF 100V BX 1812
Request a Quote Datasheet
Description
CAP CER 0.047UF 100V BX 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR34BX473BKURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR34BX473BKURAJDKR-ND
Ceramic Capacitors 720-CDR34BX473BKURAJDKR-ND
CAP CER 0.047UF 100V BX 1812

CAP CER 0.047UF 100V BX 1812

Buy Now Datasheet
Ceramic Capacitors - 720-CDR34BX473BKURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR34BX473BKURAJCT-ND
Ceramic Capacitors 720-CDR34BX473BKURAJCT-ND
CAP CER 0.047UF 100V BX 1812

CAP CER 0.047UF 100V BX 1812

Buy Now Datasheet
Ceramic Capacitors - 720-CDR34BX473BKURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR34BX473BKURAJTR-ND
Ceramic Capacitors 720-CDR34BX473BKURAJTR-ND
0.047µF ±10% 100V Ceramic Capacitor BX 1812 (4532 Metric)

0.047µF ±10% 100V Ceramic Capacitor BX 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR34BX473BKURAJDKR-ND 720-CDR34BX473BKURAJCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details