Vishay Intertechnology, Inc. Ceramic Capacitors CDR34BP272BFUSAJ

Description
2700pF ±1% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet
Description
2700pF ±1% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR34BP272BFUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR34BP272BFUSAJ-ND
Ceramic Capacitors CDR34BP272BFUSAJ-ND
2700pF ±1% 100V Ceramic Capacitor BP 1812 (4532 Metric)

2700pF ±1% 100V Ceramic Capacitor BP 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR34BP272BFUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR34BP272BFUSAJ
Ceramic Capacitors CDR34BP272BFUSAJ
CAP CER 2700PF 100V BP 1812

CAP CER 2700PF 100V BP 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR34BP272BFUSAJ-ND CDR34BP272BFUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers