Vishay Intertechnology, Inc. Ceramic Capacitors CDR34BP222BKUSAJ

Description
2200pF ±10% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR34BP222BKUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR34BP222BKUSAJ-ND
Ceramic Capacitors CDR34BP222BKUSAJ-ND
2200pF ±10% 100V Ceramic Capacitor BP 1812 (4532 Metric)

2200pF ±10% 100V Ceramic Capacitor BP 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR34BP222BKUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR34BP222BKUSAJ
Ceramic Capacitors CDR34BP222BKUSAJ
CAP CER 2200PF 100V BP 1812

CAP CER 2200PF 100V BP 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR34BP222BKUSAJ-ND CDR34BP222BKUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details