Vishay Intertechnology, Inc. Ceramic Capacitors CDR33BX104AKZSAJ

Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR33BX104AKZSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR33BX104AKZSAJ-ND
Ceramic Capacitors CDR33BX104AKZSAJ-ND
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR33BX104AKZSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR33BX104AKZSAJ
Ceramic Capacitors CDR33BX104AKZSAJ
CAP CER 0.1UF 50V BX 1210

CAP CER 0.1UF 50V BX 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR33BX104AKZSAJ-ND CDR33BX104AKZSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details