Vishay Intertechnology, Inc. Ceramic Capacitors CDR33BX104AKWSAJ

Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR33BX104AKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR33BX104AKWSAJ-ND
Ceramic Capacitors CDR33BX104AKWSAJ-ND
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR33BX104AKWSAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details