Vishay Intertechnology, Inc. Ceramic Capacitors CDR33BX104AKUSAJ

Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR33BX104AKUSAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR33BX104AKUSAJTR-ND
Ceramic Capacitors 720-CDR33BX104AKUSAJTR-ND
0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor BX 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR33BX104AKUSAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR33BX104AKUSAJDKR-ND
Ceramic Capacitors 720-CDR33BX104AKUSAJDKR-ND
CAP CER 0.1UF 50V BX 1210

CAP CER 0.1UF 50V BX 1210

Buy Now Datasheet
Ceramic Capacitors - 720-CDR33BX104AKUSAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR33BX104AKUSAJCT-ND
Ceramic Capacitors 720-CDR33BX104AKUSAJCT-ND
CAP CER 0.1UF 50V BX 1210

CAP CER 0.1UF 50V BX 1210

Buy Now Datasheet
Ceramic Capacitors - CDR33BX104AKUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR33BX104AKUSAJ
Ceramic Capacitors CDR33BX104AKUSAJ
CAP CER 0.1UF 50V BX 1210

CAP CER 0.1UF 50V BX 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-CDR33BX104AKUSAJTR-ND 720-CDR33BX104AKUSAJDKR-ND CDR33BX104AKUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details