Vishay Intertechnology, Inc. SMD 0.0047uF 100V Capacitor CDR32BX472BKWSAT

Description
Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BX472BKWSAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKWSAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BX472BKWSAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKWSAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0047uF 100V Capacitor
60-CDR32BX472BKWSAT
SMD 0.0047uF 100V Capacitor 60-CDR32BX472BKWSAT
Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BX472BKWSAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKWSAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.001%FR) 125°C T/R Product overview: CDR32BX472BKWSAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKWSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CDR32BX472BKWSAT - 771450-CDR32BX472BKWSAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CDR32BX472BKWSAT
771450-CDR32BX472BKWSAT
Ceramic Capacitors - CDR32BX472BKWSAT 771450-CDR32BX472BKWSAT
Manufacturer: Vishay Vitramon Win Source Part Number: 771450-CDR32BX472BKW SAT Series: Military, MIL-PRF-55681, CDR32 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Military Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: BX Failure Rate: S (0.001%) Family Name: CDR Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): M123A21BXC472KZ; B37872K1472K062; B37872A1472K060; M123A21BXC472KS; Introduction Date: September 06, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Vitramon
Win Source Part Number: 771450-CDR32BX472BKWSAT
Series: Military, MIL-PRF-55681, CDR32
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Military
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: BX
Failure Rate: S (0.001%)
Family Name: CDR
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): M123A21BXC472KZ; B37872K1472K062; B37872A1472K060; M123A21BXC472KS;
Introduction Date: September 06, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - CDR32BX472BKWSAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BX472BKWSAT
Ceramic Capacitors CDR32BX472BKWSAT
CAP CER 4700PF 100V BX 1206

CAP CER 4700PF 100V BX 1206

Supplier's Site Datasheet
CAP CER 4700PF 100V 10% BX 1206 - 877-CDR32BX472BKWSAT - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 100V 10% BX 1206
877-CDR32BX472BKWSAT
CAP CER 4700PF 100V 10% BX 1206 877-CDR32BX472BKWSAT
CAP CER 4700PF 100V 10% BX 1206

CAP CER 4700PF 100V 10% BX 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CDR32BX472BKWSAT 771450-CDR32BX472BKWSAT CDR32BX472BKWSAT 877-CDR32BX472BKWSAT
Product Name SMD 0.0047uF 100V Capacitor Ceramic Capacitors - CDR32BX472BKWSAT Ceramic Capacitors CAP CER 4700PF 100V 10% BX 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R334M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers