Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors CDR32BX472BKURAJ

Description
Win Source Part Number: 980812-CDR32BX472BKU RAJ Category: Capacitors>Ceramic Capacitors Series: Military, MIL-PRF-55681, CDR32 Package: Tape & Reel (TR) Applications: High Reliability Standard Package: 1,000 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: BX Thickness (Max): 0.051" (1.30mm) Failure Rate: R (0.01%) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: CDR32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 980812-CDR32BX472BKU RAJ Category: Capacitors>Ceramic Capacitors Series: Military, MIL-PRF-55681, CDR32 Package: Tape & Reel (TR) Applications: High Reliability Standard Package: 1,000 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: BX Thickness (Max): 0.051" (1.30mm) Failure Rate: R (0.01%) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: CDR32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 980812-CDR32BX472BKURAJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
980812-CDR32BX472BKURAJ
Capacitors - Ceramic Capacitors 980812-CDR32BX472BKURAJ
Win Source Part Number: 980812-CDR32BX472BKU RAJ Category: Capacitors>Ceramic Capacitors Series: Military, MIL-PRF-55681, CDR32 Package: Tape & Reel (TR) Applications: High Reliability Standard Package: 1,000 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: BX Thickness (Max): 0.051" (1.30mm) Failure Rate: R (0.01%) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: CDR32 RoHS Status: RoHS non-compliant

Win Source Part Number: 980812-CDR32BX472BKURAJ
Category: Capacitors>Ceramic Capacitors
Series: Military, MIL-PRF-55681, CDR32
Package: Tape & Reel (TR)
Applications: High Reliability
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: BX
Thickness (Max): 0.051" (1.30mm)
Failure Rate: R (0.01%)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: CDR32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SMD 0.0047uF 100V Capacitor
60-CDR32BX472BKURAJ
SMD 0.0047uF 100V Capacitor 60-CDR32BX472BKURAJ
Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.01%FR) 125°C T/R Product overview: CDR32BX472BKURAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKURAJ can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 100V BX 10% Pad SMD 1206 (0.01%FR) 125°C T/R Product overview: CDR32BX472BKURAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CDR32BX472BKURAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-CDR32BX472BKURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX472BKURAJTR-ND
Ceramic Capacitors 720-CDR32BX472BKURAJTR-ND
4700pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

4700pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BX472BKURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX472BKURAJCT-ND
Ceramic Capacitors 720-CDR32BX472BKURAJCT-ND
CAP CER 4700PF 100V BX 1206

CAP CER 4700PF 100V BX 1206

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BX472BKURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX472BKURAJDKR-ND
Ceramic Capacitors 720-CDR32BX472BKURAJDKR-ND
CAP CER 4700PF 100V BX 1206

CAP CER 4700PF 100V BX 1206

Buy Now Datasheet
Ceramic Capacitors - CDR32BX472BKURAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BX472BKURAJ
Ceramic Capacitors CDR32BX472BKURAJ
CAP CER 4700PF 100V BX 1206

CAP CER 4700PF 100V BX 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 980812-CDR32BX472BKURAJ 60-CDR32BX472BKURAJ 720-CDR32BX472BKURAJTR-ND 720-CDR32BX472BKURAJDKR-ND CDR32BX472BKURAJ
Product Name Capacitors - Ceramic Capacitors SMD 0.0047uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details