Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BX393AKZRAJ

Description
0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR32BX393AKZRAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR32BX393AKZRAJ-ND
Ceramic Capacitors CDR32BX393AKZRAJ-ND
0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)

0.039µF ±10% 50V Ceramic Capacitor BX 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR32BX393AKZRAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BX393AKZRAJ
Ceramic Capacitors CDR32BX393AKZRAJ
CAP CER 0.039UF 50V BX 1206

CAP CER 0.039UF 50V BX 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR32BX393AKZRAJ-ND CDR32BX393AKZRAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100pF 100V Capacitor - 60-P10G101J1-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11AH510J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details