Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BX103BKUPAJ

Description
CAP CER 10000PF 100V BX 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 100V BX 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR32BX103BKUPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX103BKUPAJDKR-ND
Ceramic Capacitors 720-CDR32BX103BKUPAJDKR-ND
CAP CER 10000PF 100V BX 1206

CAP CER 10000PF 100V BX 1206

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BX103BKUPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX103BKUPAJTR-ND
Ceramic Capacitors 720-CDR32BX103BKUPAJTR-ND
10000pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor BX 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BX103BKUPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BX103BKUPAJCT-ND
Ceramic Capacitors 720-CDR32BX103BKUPAJCT-ND
CAP CER 10000PF 100V BX 1206

CAP CER 10000PF 100V BX 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR32BX103BKUPAJDKR-ND 720-CDR32BX103BKUPAJTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details