Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BP330BFUSAJ

Description
33pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR32BP330BFUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR32BP330BFUSAJ-ND
Ceramic Capacitors CDR32BP330BFUSAJ-ND
33pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric)

33pF ±1% 100V Ceramic Capacitor BP 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR32BP330BFUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BP330BFUSAJ
Ceramic Capacitors CDR32BP330BFUSAJ
CAP CER 33PF 100V BP 1206

CAP CER 33PF 100V BP 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR32BP330BFUSAJ-ND CDR32BP330BFUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details