Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BP181BJUSAJ

Description
180pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet
Description
180pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR32BP181BJUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR32BP181BJUSAJ-ND
Ceramic Capacitors CDR32BP181BJUSAJ-ND
180pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)

180pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR32BP181BJUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR32BP181BJUSAJ
Ceramic Capacitors CDR32BP181BJUSAJ
CAP CER 180PF 100V BP 1206

CAP CER 180PF 100V BP 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR32BP181BJUSAJ-ND CDR32BP181BJUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers