Vishay Intertechnology, Inc. Ceramic Capacitors CDR32BP102BJURAJ

Description
1000pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR32BP102BJURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BP102BJURAJTR-ND
Ceramic Capacitors 720-CDR32BP102BJURAJTR-ND
1000pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)

1000pF ±5% 100V Ceramic Capacitor BP 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BP102BJURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BP102BJURAJCT-ND
Ceramic Capacitors 720-CDR32BP102BJURAJCT-ND
CAP CER 1000PF 100V BP 1206

CAP CER 1000PF 100V BP 1206

Buy Now Datasheet
Ceramic Capacitors - 720-CDR32BP102BJURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR32BP102BJURAJDKR-ND
Ceramic Capacitors 720-CDR32BP102BJURAJDKR-ND
CAP CER 1000PF 100V BP 1206

CAP CER 1000PF 100V BP 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR32BP102BJURAJTR-ND 720-CDR32BP102BJURAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details