Vishay Intertechnology, Inc. Ceramic Capacitors CDR31BP680BKWSAJ

Description
68pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR31BP680BKWSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR31BP680BKWSAJ-ND
Ceramic Capacitors CDR31BP680BKWSAJ-ND
68pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

68pF ±10% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR31BP680BKWSAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details