Vishay Intertechnology, Inc. Ceramic Capacitors CDR04BX473BKMSAJ

Description
0.047µF ±10% 100V Ceramic Capacitor BX 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor BX 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR04BX473BKMSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR04BX473BKMSAJ-ND
Ceramic Capacitors CDR04BX473BKMSAJ-ND
0.047µF ±10% 100V Ceramic Capacitor BX 1812 (4532 Metric)

0.047µF ±10% 100V Ceramic Capacitor BX 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CDR04BX473BKMSAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers