Vishay Intertechnology, Inc. Ceramic Capacitors CDR04BX104AKURAT

Description
0.1µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR04BX104AKURATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR04BX104AKURATTR-ND
Ceramic Capacitors 720-CDR04BX104AKURATTR-ND
0.1µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)

0.1µF ±10% 50V Ceramic Capacitor BX 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR04BX104AKURATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR04BX104AKURATDKR-ND
Ceramic Capacitors 720-CDR04BX104AKURATDKR-ND
CAP CER 0.1UF 50V BX 1812

CAP CER 0.1UF 50V BX 1812

Buy Now Datasheet
Ceramic Capacitors - 720-CDR04BX104AKURATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR04BX104AKURATCT-ND
Ceramic Capacitors 720-CDR04BX104AKURATCT-ND
CAP CER 0.1UF 50V BX 1812

CAP CER 0.1UF 50V BX 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR04BX104AKURATTR-ND 720-CDR04BX104AKURATDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers