Vishay Intertechnology, Inc. Ceramic Capacitors CDR04BP332BJUSAJ

Description
3300pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR04BP332BJUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR04BP332BJUSAJ-ND
Ceramic Capacitors CDR04BP332BJUSAJ-ND
3300pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)

3300pF ±5% 100V Ceramic Capacitor BP 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR04BP332BJUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR04BP332BJUSAJ
Ceramic Capacitors CDR04BP332BJUSAJ
CAP CER 3300PF 100V BP 1812

CAP CER 3300PF 100V BP 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR04BP332BJUSAJ-ND CDR04BP332BJUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers