Vishay Intertechnology, Inc. Ceramic Capacitors CDR02BX103BKUSAJ

Description
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR02BX103BKUSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR02BX103BKUSAJ-ND
Ceramic Capacitors CDR02BX103BKUSAJ-ND
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR02BX103BKUSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR02BX103BKUSAJ
Ceramic Capacitors CDR02BX103BKUSAJ
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR02BX103BKUSAJ-ND CDR02BX103BKUSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers