Vishay Intertechnology, Inc. Ceramic Capacitors CDR02BX103BKURAJ

Description
CAP CER 10000PF 100V BX 1805
Request a Quote Datasheet
Description
CAP CER 10000PF 100V BX 1805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR02BX103BKURAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR02BX103BKURAJDKR-ND
Ceramic Capacitors 720-CDR02BX103BKURAJDKR-ND
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR02BX103BKURAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR02BX103BKURAJTR-ND
Ceramic Capacitors 720-CDR02BX103BKURAJTR-ND
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR02BX103BKURAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR02BX103BKURAJCT-ND
Ceramic Capacitors 720-CDR02BX103BKURAJCT-ND
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CDR02BX103BKURAJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CDR02BX103BKURAJ
Capacitors - Ceramic Capacitors CDR02BX103BKURAJ
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Supplier's Site
Ceramic Capacitors - CDR02BX103BKURAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR02BX103BKURAJ
Ceramic Capacitors CDR02BX103BKURAJ
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-CDR02BX103BKURAJDKR-ND 720-CDR02BX103BKURAJTR-ND CDR02BX103BKURAJ CDR02BX103BKURAJ
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details