Vishay Intertechnology, Inc. Ceramic Capacitors CDR02BX103BKMSAJ

Description
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR02BX103BKMSAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR02BX103BKMSAJ-ND
Ceramic Capacitors CDR02BX103BKMSAJ-ND
10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

10000pF ±10% 100V Ceramic Capacitor BX 1805 (4512 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR02BX103BKMSAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR02BX103BKMSAJ
Ceramic Capacitors CDR02BX103BKMSAJ
CAP CER 10000PF 100V BX 1805

CAP CER 10000PF 100V BX 1805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR02BX103BKMSAJ-ND CDR02BX103BKMSAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers