Vishay Intertechnology, Inc. Ceramic Capacitors CDR01BP270BJWSAT

Description
27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR01BP270BJWSATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR01BP270BJWSATCT-ND
Ceramic Capacitors 720-CDR01BP270BJWSATCT-ND
27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR01BP270BJWSATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR01BP270BJWSATDKR-ND
Ceramic Capacitors 720-CDR01BP270BJWSATDKR-ND
27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR01BP270BJWSATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR01BP270BJWSATTR-ND
Ceramic Capacitors 720-CDR01BP270BJWSATTR-ND
27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

27pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR01BP270BJWSAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR01BP270BJWSAT
Ceramic Capacitors CDR01BP270BJWSAT
CAP CER 27PF 100V BP 0805

CAP CER 27PF 100V BP 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-CDR01BP270BJWSATCT-ND 720-CDR01BP270BJWSATDKR-ND CDR01BP270BJWSAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers