Vishay Intertechnology, Inc. Ceramic Capacitors CDR01BP101BJWRAJ

Description
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-CDR01BP101BJWRAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR01BP101BJWRAJTR-ND
Ceramic Capacitors 720-CDR01BP101BJWRAJTR-ND
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-CDR01BP101BJWRAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR01BP101BJWRAJDKR-ND
Ceramic Capacitors 720-CDR01BP101BJWRAJDKR-ND
CAP CER 100PF 100V BP 0805

CAP CER 100PF 100V BP 0805

Buy Now Datasheet
Ceramic Capacitors - 720-CDR01BP101BJWRAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-CDR01BP101BJWRAJCT-ND
Ceramic Capacitors 720-CDR01BP101BJWRAJCT-ND
CAP CER 100PF 100V BP 0805

CAP CER 100PF 100V BP 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-CDR01BP101BJWRAJTR-ND 720-CDR01BP101BJWRAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details