Vishay Intertechnology, Inc. Resistor Networks, Arrays CDMM50M0F5000FET

Description
50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead
Request a Quote Datasheet
Description
50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 3579-CDMM50M0F5000FETTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
3579-CDMM50M0F5000FETTR-ND
Resistor Networks, Arrays 3579-CDMM50M0F5000FETTR-ND
50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

Buy Now Datasheet
Resistor Networks, Arrays - 3579-CDMM50M0F5000FETDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
3579-CDMM50M0F5000FETDKR-ND
Resistor Networks, Arrays 3579-CDMM50M0F5000FETDKR-ND
50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

Buy Now Datasheet
Resistor Networks, Arrays - 3579-CDMM50M0F5000FETCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
3579-CDMM50M0F5000FETCT-ND
Resistor Networks, Arrays 3579-CDMM50M0F5000FETCT-ND
50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

50M Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

Buy Now Datasheet
Res, Voltage Divider, 50M, 3Pin Rohs Compliant Vishay - 45AJ1949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Voltage Divider, 50M, 3Pin Rohs Compliant Vishay
45AJ1949
Res, Voltage Divider, 50M, 3Pin Rohs Compliant Vishay 45AJ1949
RES, VOLTAGE DIVIDER, 50M, 3PIN ROHS COMPLIANT: YES

RES, VOLTAGE DIVIDER, 50M, 3PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3579-CDMM50M0F5000FETTR-ND 45AJ1949
Product Name Resistor Networks, Arrays Res, Voltage Divider, 50M, 3Pin Rohs Compliant Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4527 J-Lead
Resistance Range 5.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details