Vishay Precision Group Resistor, Divider, 400K/100M, 1%; Resistance R1 Vishay CDHVAF100MF2500FET

Description
RESISTOR, DIVIDER, 400K/100M, 1%; Resistance R1:400kohm; Product Range:CDHV Series; Resistance R2:0.1Gohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:2512 [6432 Metric]; No. of Pins:3Pins; RoHS Compliant: Yes
Datasheet
Description
RESISTOR, DIVIDER, 400K/100M, 1%; Resistance R1:400kohm; Product Range:CDHV Series; Resistance R2:0.1Gohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:2512 [6432 Metric]; No. of Pins:3Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Divider, 400K/100M, 1%; Resistance R1 Vishay - 12T4242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider, 400K/100M, 1%; Resistance R1 Vishay
12T4242
Resistor, Divider, 400K/100M, 1%; Resistance R1 Vishay 12T4242
RESISTOR, DIVIDER, 400K/100M, 1%; Resistance R1:400kohm; Product Range:CDHV Series; Resistance R2:0.1Gohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:2512 [6432 Metric]; No. of Pins:3Pins; RoHS Compliant: Yes

RESISTOR, DIVIDER, 400K/100M, 1%; Resistance R1:400kohm; Product Range:CDHV Series; Resistance R2:0.1Gohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:2512 [6432 Metric]; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T4242
Product Name Resistor, Divider, 400K/100M, 1%; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers